Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2632ACTS8-LI12#TRMPBF 072539-LTC2632ACTS8-LI12#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072539-LTC2632ACTS8- LI12#TRMPBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Settling Time: 4.4μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±0.5, ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072539-LTC2632ACTS8- LI12#TRMPBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Settling Time: 4.4μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±0.5, ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2632ACTS8-LI12#TRMPBF - 072539-LTC2632ACTS8-LI12#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2632ACTS8-LI12#TRMPBF
072539-LTC2632ACTS8-LI12#TRMPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2632ACTS8-LI12#TRMPBF 072539-LTC2632ACTS8-LI12#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 072539-LTC2632ACTS8- LI12#TRMPBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Settling Time: 4.4μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±0.5, ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 072539-LTC2632ACTS8-LI12#TRMPBF
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External, Internal
Settling Time: 4.4μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.5, ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-8
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 072539-LTC2632ACTS8-LI12#TRMPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2632ACTS8-LI12#TRMPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2609CGN-1#PBF - 123996-LTC2609CGN-1#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details