Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630ISC6-LZ12 715024-LTC2630ISC6-LZ12

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 715024-LTC2630ISC6-L Z12 Packaging: Tube Mounting Style: SMD Output Type: Voltage - Buffered Data Interface: SPI Reference Type: Internal, Supply Resolution: 12 Settling Time: 4.4μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1, ±1 (Maximum) Categories: Integrated Circuits Supplier Device Package: SC-70-6 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-VSSOP, SC-88, SOT-363 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: LTC2630 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 715024-LTC2630ISC6-L Z12 Packaging: Tube Mounting Style: SMD Output Type: Voltage - Buffered Data Interface: SPI Reference Type: Internal, Supply Resolution: 12 Settling Time: 4.4μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1, ±1 (Maximum) Categories: Integrated Circuits Supplier Device Package: SC-70-6 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-VSSOP, SC-88, SOT-363 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: LTC2630 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630ISC6-LZ12
715024-LTC2630ISC6-LZ12
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630ISC6-LZ12 715024-LTC2630ISC6-LZ12
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 715024-LTC2630ISC6-L Z12 Packaging: Tube Mounting Style: SMD Output Type: Voltage - Buffered Data Interface: SPI Reference Type: Internal, Supply Resolution: 12 Settling Time: 4.4μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1, ±1 (Maximum) Categories: Integrated Circuits Supplier Device Package: SC-70-6 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-VSSOP, SC-88, SOT-363 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: LTC2630 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 715024-LTC2630ISC6-LZ12
Packaging: Tube
Mounting Style: SMD
Output Type: Voltage - Buffered
Data Interface: SPI
Reference Type: Internal, Supply
Resolution: 12
Settling Time: 4.4μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1, ±1 (Maximum)
Categories: Integrated Circuits
Supplier Device Package: SC-70-6
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-VSSOP, SC-88, SOT-363
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: LTC2630
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 715024-LTC2630ISC6-LZ12
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630ISC6-LZ12
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Interface Type SPI; SPI
Package Type 10-DFN (3x3)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Packing Method Tape Reel; Reel package
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details