Win Source Electronics PMIC - PMIC - Supervisors - LTC1232CN8 072442-LTC1232CN8

Description
Manufacturer: Linear Technology Win Source Part Number: 072442-LTC1232CN8 Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: Through Hole Output: Open Drain, Open Drain Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 250 ms Minimum Voltage - Threshold: 4.37V, 4.62V Family Name: LTC1232 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Alternative Parts (Cross-Reference): MAX1232EPA; MAX1232CPA; MAX1232EPA+; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072442-LTC1232CN8 Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: Through Hole Output: Open Drain, Open Drain Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 250 ms Minimum Voltage - Threshold: 4.37V, 4.62V Family Name: LTC1232 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Alternative Parts (Cross-Reference): MAX1232EPA; MAX1232CPA; MAX1232EPA+; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC1232CN8 - 072442-LTC1232CN8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC1232CN8
072442-LTC1232CN8
PMIC - PMIC - Supervisors - LTC1232CN8 072442-LTC1232CN8
Manufacturer: Linear Technology Win Source Part Number: 072442-LTC1232CN8 Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: Through Hole Output: Open Drain, Open Drain Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 250 ms Minimum Voltage - Threshold: 4.37V, 4.62V Family Name: LTC1232 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Alternative Parts (Cross-Reference): MAX1232EPA; MAX1232CPA; MAX1232EPA+; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 072442-LTC1232CN8
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Open Drain, Open Drain
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 250 ms Minimum
Voltage - Threshold: 4.37V, 4.62V
Family Name: LTC1232
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Alternative Parts (Cross-Reference): MAX1232EPA; MAX1232CPA; MAX1232EPA+;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 072442-LTC1232CN8
Product Name PMIC - PMIC - Supervisors - LTC1232CN8
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Newest Parts - LTC2905ITS8 - 1208606-LTC2905ITS8 - Win Source Electronics
Specs
Output Options Open Drain; Inverting; Active Low
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CDD#TRPBF - 100890-LTC4151CDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details
PMIC - PMIC - Battery Management - LTC1559CS8-3.3#TRPBF - 124574-LTC1559CS8-3.3#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Electronic Wholesale - SP706PCP - 1257627-SP706PCP - Win Source Electronics
Specs
Output Options Inverting
View Details