Manufacturer: Linear Technology
Win Source Part Number: 072215-LT1136ACNW
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 250KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 072215-LT1136ACNW |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LT1136ACNW |
| Device Type | Receiver; Transceiver |