Win Source Electronics PMIC - PMIC - Supervisors - LTC1727EMS8-5#PBF 020503-LTC1727EMS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020503-LTC1727EMS8-5 #PBF Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.086V, 4.675V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020503-LTC1727EMS8-5 #PBF Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.086V, 4.675V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC1727EMS8-5#PBF - 020503-LTC1727EMS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC1727EMS8-5#PBF
020503-LTC1727EMS8-5#PBF
PMIC - PMIC - Supervisors - LTC1727EMS8-5#PBF 020503-LTC1727EMS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 020503-LTC1727EMS8-5 #PBF Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.086V, 4.675V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP

Manufacturer: Linear Technology
Win Source Part Number: 020503-LTC1727EMS8-5#PBF
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.086V, 4.675V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 020503-LTC1727EMS8-5#PBF
Product Name PMIC - PMIC - Supervisors - LTC1727EMS8-5#PBF
Number of Supplies 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC6801HG#PBF - 072644-LTC6801HG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 36-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252-1IMS#TRPBF - 107952-LTC4252-1IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4215IUFD#PBF - 1063385-LTC4215IUFD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details
PMIC - PMIC - Supervisors - LTC1727ES8-2.5#TRPBF - 119420-LTC1727ES8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details