Manufacturer: Linear Technology
Win Source Part Number: 020435-LT5575EUF#TRP
Packaging: Reel - TR
Gain: 2dB
Noise Figure: 15.7dB
P1dB: 12.3dBm
LO Frequency: 800MHz to 2.7GHz
RF Frequency: 800MHz to 2.7GHz
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Purpose: Demodulator
Supply Voltage - Operating: 4.5 V to 5.25 V
Operating Supply Current: 155mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 020435-LT5575EUF#TRPBF |
| Product Name | RF Demodulators - LT5575EUF#TRPBF |