Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3050EMSE-3.3#PBF 020386-LT3050EMSE-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020386-LT3050EMSE-3. 3#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.34V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit, Enable, Soft Start Output Current: 100mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-MSOP-EP Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.55V @ 100mA Operating Supply Current: 90μA to 5.2mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020386-LT3050EMSE-3. 3#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.34V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit, Enable, Soft Start Output Current: 100mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-MSOP-EP Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.55V @ 100mA Operating Supply Current: 90μA to 5.2mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3050EMSE-3.3#PBF - 020386-LT3050EMSE-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3050EMSE-3.3#PBF
020386-LT3050EMSE-3.3#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3050EMSE-3.3#PBF 020386-LT3050EMSE-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 020386-LT3050EMSE-3. 3#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.34V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit, Enable, Soft Start Output Current: 100mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-MSOP-EP Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.55V @ 100mA Operating Supply Current: 90μA to 5.2mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Linear Technology
Win Source Part Number: 020386-LT3050EMSE-3.3#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.34V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Current Limit, Enable, Soft Start
Output Current: 100mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 12-MSOP-EP
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.55V @ 100mA
Operating Supply Current: 90μA to 5.2mA
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 020386-LT3050EMSE-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3050EMSE-3.3#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 12-MSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8#TRPBF - 114352-LT1573CS8#TRPBF - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3104IDE#PBF - 1062375-LTC3104IDE#PBF - Win Source Electronics
Specs
Package Type Other; 14-DFN (4x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121CZ-3.3#PBF - 1057852-LT1121CZ-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-92; Other; TO-92-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3080EMS8E-1#PBF - 020389-LT3080EMS8E-1#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details