Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8#TRPBF 114352-LT1573CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 114352-LT1573CS8#TRP BF Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 2.8 V to 10 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 1.7mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 114352-LT1573CS8#TRP BF Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 2.8 V to 10 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 1.7mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8#TRPBF - 114352-LT1573CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8#TRPBF
114352-LT1573CS8#TRPBF
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8#TRPBF 114352-LT1573CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 114352-LT1573CS8#TRP BF Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 2.8 V to 10 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 1.7mA

Manufacturer: Linear Technology
Win Source Part Number: 114352-LT1573CS8#TRPBF
Packaging: Reel - TR
Type: Positive Adjustable
Voltage - Input: 2.8 V to 10 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Operating Supply Current: 1.7mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 114352-LT1573CS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8#TRPBF
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-3.3#TRPBF - 020313-LT1761ES5-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3445EUF#PBF - 072572-LTC3445EUF#PBF - Win Source Electronics
Specs
Package Type Other; 24-QFN (4x4)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1084CP-5#PBF - 1057767-LT1084CP-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-3; Other; TO-3P
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-5#PBF - 020351-LT1962EMS8-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details