Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3104IDE#PBF 1062375-LTC3104IDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062375-LTC3104IDE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1) Frequency - Switching: 1.2MHz Number of Outputs: 2 Voltage/Current - Output 1: 0.6 V to 13.8 V, 300mA Voltage/Current - Output 2: 0.6 V to 14.5 V, 10mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-DFN (4x3) Purpose: Any Function Supply Voltage - Operating: 2.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062375-LTC3104IDE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1) Frequency - Switching: 1.2MHz Number of Outputs: 2 Voltage/Current - Output 1: 0.6 V to 13.8 V, 300mA Voltage/Current - Output 2: 0.6 V to 14.5 V, 10mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-DFN (4x3) Purpose: Any Function Supply Voltage - Operating: 2.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3104IDE#PBF - 1062375-LTC3104IDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3104IDE#PBF
1062375-LTC3104IDE#PBF
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3104IDE#PBF 1062375-LTC3104IDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062375-LTC3104IDE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1) Frequency - Switching: 1.2MHz Number of Outputs: 2 Voltage/Current - Output 1: 0.6 V to 13.8 V, 300mA Voltage/Current - Output 2: 0.6 V to 14.5 V, 10mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-DFN (4x3) Purpose: Any Function Supply Voltage - Operating: 2.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062375-LTC3104IDE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 1.2MHz
Number of Outputs: 2
Voltage/Current - Output 1: 0.6 V to 13.8 V, 300mA
Voltage/Current - Output 2: 0.6 V to 14.5 V, 10mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-DFN (4x3)
Purpose: Any Function
Supply Voltage - Operating: 2.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1062375-LTC3104IDE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3104IDE#PBF
Package Type Other; 14-DFN (4x3)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3008ETS8#TRMPBF - 020376-LT3008ETS8#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC1555IGN#PBF - 1072012-LTC1555IGN#PBF - Win Source Electronics
Specs
Output Voltage Type Voltage
Package Type SSOP; Other; SSOP
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8#PBF - 020356-LT1963AES8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-3.3 - 072293-LT1575CS8-3.3 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details