The SMDIC02680KA00MP00 is a metallized polyphenylene-sulphi
CAP FILM 0.068UF 20% 63VDC 1812
CAP FILM 0.068UF 20% 63VDC 1812
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SMDIC02680KA00MP00 | SMDIC02680KA00MP00 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 140 C (-67 to 284 F) |