The MKX2AW31004B00KSSD is a film capacitor from Lingto Electronic Limited, designed for applications requiring reliable performance in RFI suppression. It features a capacitance of 0.1 µF and a rated voltage of 305 VAC, making it suitable for use in AC mains applications. The capacitor is constructed with a metallized polypropylene dielectric, which provides self-healing properties and a high degree of interference suppression due to low equivalent series resistance (ESR). This component is AEC-Q200 qualified and complies with RoHS standards, ensuring it meets industry regulations for safety and environmental impact. The operating temperature range is from -55°C to +105°C, allowing for versatility in various environmental conditions. The capacitor is encapsulated in a flame-retardant plastic case with an epoxy resin seal, providing durability and protection against solvents. The MKX2AW31004B00KSSD is suitable for general requirements and can handle pulse peak voltages up to 2.5 kV. It is available with different capacitance tolerances of ±20%, ±10%, and ±5%, and has a long operational life of approximately 300,000 hours. The component is also designed for easy integration into printed circuit boards, with options for taped and reeled packaging.
0.1µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 10% 630VDC RAD
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1928-1771-ND | MKX2AW31004B00KSSD |
| Product Name | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |