WIMA 0.1uF 1000V Interface Transceiver IC MKS4O131005D00KSSD

Description
Cap Film 0.1uF 1000V PET 10% (26.5 X 7 X 16.5mm) Radial Plastic Rectangular Can 22.5mm 100°C Bulk Product overview: MKS4O131005D00KSSD from WIMA is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 1000V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.1uF, 1000V, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKS4O131005D00KSS D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.1uF 1000V PET 10% (26.5 X 7 X 16.5mm) Radial Plastic Rectangular Can 22.5mm 100°C Bulk Product overview: MKS4O131005D00KSSD from WIMA is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 1000V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.1uF, 1000V, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKS4O131005D00KSS D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1uF 1000V Interface Transceiver IC - 62-MKS4O131005D00KSSD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1uF 1000V Interface Transceiver IC
62-MKS4O131005D00KSSD
0.1uF 1000V Interface Transceiver IC 62-MKS4O131005D00KSSD
Cap Film 0.1uF 1000V PET 10% (26.5 X 7 X 16.5mm) Radial Plastic Rectangular Can 22.5mm 100°C Bulk Product overview: MKS4O131005D00KSSD from WIMA is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 1000V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.1uF, 1000V, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKS4O131005D00KSS D can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 1000V PET 10% (26.5 X 7 X 16.5mm) Radial Plastic Rectangular Can 22.5mm 100°C Bulk Product overview: MKS4O131005D00KSSD from WIMA is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 1000V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.1uF, 1000V, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKS4O131005D00KSSD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 62-MKS4O131005D00KSSD
Product Name 0.1uF 1000V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2434-D-FS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
3 suppliers
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1897582 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details