Manufacturer: WIMA
Win Source Part Number: 885086-MKS2C024701A0
Operating Temperature Range: -55°C ~ 125°C
Features: 0.047 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.25.0010
0.047µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
CAP FILM 0.047UF 10% 63VDC RAD
CAP FILM 0.047UF 10% 63VDC RAD
CAP FILM 0.047UF 10% 63VDC RAD
FILM CAPACITOR, 0.047UF, 63V 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF;
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 885086-MKS2C024701A00KSSD | 1928-1638-ND | MKS2C024701A00KSSD | MKS2C024701A00KSSD | MKS2C024701A00KSSD | 06M4047 |
| Product Name | Film Capacitors - MKS2C024701A00KSSD | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, 0.047Uf, 63V 10%; Dielectric Type Wima |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Style | Through Hole | Through Hole | Through Hole; Surface Mount Technology; Radial | Through Hole; Through Hole | Through Hole | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | Automotive |