WIMA Film Capacitors - MKS2C021001A00JSSD MKS2C021001A00JSSD

Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079003-MKS2C021001A 00JSSD Packaging: Bulk Type: General Purpose Termination: Radial Voltage Rating: 63 V Length: 7.2 mm Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 5 % Dielectric Material: Polyester Height: 6.5 mm Number of Pins: 2 Width: 2.5 mm Dissipation Factor: 8 % Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): MMK5103J50J01L16.5TA 18; ECQ-V1H103JL; B32529C0103J000; B32529C103J; ECQ-V1H103JL3; B32529C0103J189; MMK5103K63J01L16.5TR 18; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 2.5 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 63 V Voltage Rating (DC): 63 V REACH SVHC: No SVHC Lead Pitch: 5 mm Dielectric: PET Lead Diameter: 500 µm
Request a Quote Datasheet
Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079003-MKS2C021001A 00JSSD Packaging: Bulk Type: General Purpose Termination: Radial Voltage Rating: 63 V Length: 7.2 mm Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 5 % Dielectric Material: Polyester Height: 6.5 mm Number of Pins: 2 Width: 2.5 mm Dissipation Factor: 8 % Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): MMK5103J50J01L16.5TA 18; ECQ-V1H103JL; B32529C0103J000; B32529C103J; ECQ-V1H103JL3; B32529C0103J189; MMK5103K63J01L16.5TR 18; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 2.5 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 63 V Voltage Rating (DC): 63 V REACH SVHC: No SVHC Lead Pitch: 5 mm Dielectric: PET Lead Diameter: 500 µm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKS2C021001A00JSSD - 1079003-MKS2C021001A00JSSD - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKS2C021001A00JSSD
1079003-MKS2C021001A00JSSD
Film Capacitors - MKS2C021001A00JSSD 1079003-MKS2C021001A00JSSD
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079003-MKS2C021001A 00JSSD Packaging: Bulk Type: General Purpose Termination: Radial Voltage Rating: 63 V Length: 7.2 mm Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 5 % Dielectric Material: Polyester Height: 6.5 mm Number of Pins: 2 Width: 2.5 mm Dissipation Factor: 8 % Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): MMK5103J50J01L16.5TA 18; ECQ-V1H103JL; B32529C0103J000; B32529C103J; ECQ-V1H103JL3; B32529C0103J189; MMK5103K63J01L16.5TR 18; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 2.5 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 63 V Voltage Rating (DC): 63 V REACH SVHC: No SVHC Lead Pitch: 5 mm Dielectric: PET Lead Diameter: 500 µm

Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079003-MKS2C021001A00JSSD
Packaging: Bulk
Type: General Purpose
Termination: Radial
Voltage Rating: 63 V
Length: 7.2 mm
Mounting: SMD (SMT)
Capacitance: 10 nF
Tolerance: 5 %
Dielectric Material: Polyester
Height: 6.5 mm
Number of Pins: 2
Width: 2.5 mm
Dissipation Factor: 8 %
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): MMK5103J50J01L16.5TA18; ECQ-V1H103JL; B32529C0103J000; B32529C103J; ECQ-V1H103JL3; B32529C0103J189; MMK5103K63J01L16.5TR18;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 2.5 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 63 V
Voltage Rating (DC): 63 V
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Dielectric: PET
Lead Diameter: 500 µm

Buy Now
Film Capacitors - 1928-MKS2C021001A00JSSD-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 10000PF 5% 63VDC RADIAL

CAP FILM 10000PF 5% 63VDC RADIAL

Buy Now Datasheet
Film Capacitors - MKS2C021001A00JSSD - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
MKS2C021001A00JSSD
Film Capacitors MKS2C021001A00JSSD
MKS 2 0.01 F 63 VDC 2.5X6.5X7.2

MKS 2 0.01 F 63 VDC 2.5X6.5X7.2

Supplier's Site Datasheet
Film Capacitor, Mks2 Series, 0.01 F, 5%, Pet (Polyester), 63 V Rohs Compliant Wima - 46T6771 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mks2 Series, 0.01 F, 5%, Pet (Polyester), 63 V Rohs Compliant Wima
46T6771
Film Capacitor, Mks2 Series, 0.01 F, 5%, Pet (Polyester), 63 V Rohs Compliant Wima 46T6771
Film Capacitor, MKS2 Series, 0.01 F, 5%, PET (Polyester), 63 V RoHS Compliant: Yes

Film Capacitor, MKS2 Series, 0.01 F, 5%, PET (Polyester), 63 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors MKS2C021001A00JSSD
MKS 2 0.01 F 63 VDC 2.5X6.5X7.2

MKS 2 0.01 F 63 VDC 2.5X6.5X7.2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1079003-MKS2C021001A00JSSD 1928-MKS2C021001A00JSSD-ND MKS2C021001A00JSSD 46T6771 MKS2C021001A00JSSD
Product Name Film Capacitors - MKS2C021001A00JSSD Film Capacitors Film Capacitors Film Capacitor, Mks2 Series, 0.01 F, 5%, Pet (Polyester), 63 V Rohs Compliant Wima Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
RoHS Compliant Yes Yes
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 63 volts 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105K400CS6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Ceramic Capacitors - C11CF1R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details