WIMA Sensors, Transducers - Temperature Sensors - Analog and Digital Output MKP2D023301B00JSSD

Description
Manufacturer: AMIS Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote
Description
Manufacturer: AMIS Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP2D023301B00JSSD is a metallized polypropylene capacitor designed for high-frequency applications. It features a capacitance of 0.033 ¬µF with a tolerance of ¬±10%. The capacitor is rated for a DC voltage of 250 V and an AC voltage of 160 V. It operates effectively within a temperature range of -55¬8C to +100¬8C, making it suitable for various environmental conditions. This component is characterized by a low dissipation factor and very low dielectric absorption, enhancing its performance in timing, oscillating circuits, and high-frequency coupling and decoupling applications. The capacitor is AEC-Q200 qualified, ensuring reliability in automotive and industrial applications. It is encapsulated in a solvent-resistant, flame-retardant plastic case, and is available in taped and reeled packaging for automated assembly processes. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of capacitance, voltage ratings, and operational temperature range.

Datasheet Summary
Powered by GS/AI

The MKP2D023301B00JSSD is a metallized polypropylene capacitor designed for high-frequency applications. It features a capacitance of 0.033 ¬µF with a tolerance of ¬±10%. The capacitor is rated for a DC voltage of 250 V and an AC voltage of 160 V. It operates effectively within a temperature range of -55¬8C to +100¬8C, making it suitable for various environmental conditions. This component is characterized by a low dissipation factor and very low dielectric absorption, enhancing its performance in timing, oscillating circuits, and high-frequency coupling and decoupling applications. The capacitor is AEC-Q200 qualified, ensuring reliability in automotive and industrial applications. It is encapsulated in a solvent-resistant, flame-retardant plastic case, and is available in taped and reeled packaging for automated assembly processes. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of capacitance, voltage ratings, and operational temperature range.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MKP2D023301B00JSSD - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MKP2D023301B00JSSD
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MKP2D023301B00JSSD
Manufacturer: AMIS Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Sensors, Transducers>Temperature Sensors>Analog and Digital Output
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Temperature Probes
Product Number MKP2D023301B00JSSD
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Basic Element Used Thermocouple
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details