Pyromation RTD Averaging Sensor

Description
The averaging RTD sensors listed below measure the temperature over the entire sheath length to provide an average temperature measurement of the cross sectional area of air ducts, room gradient temperatures, and other low temperature averaging applications. The sensing element has a resistance output that conforms to a 100 Ω platinum element with a 0.003 85 ºC-1 temperature coefficient within a measurement range of (0 to 100) ºC [32 to 212] ºF. The RTD sensors are available in copper or 316 stainless steel sheath materials and can be supplied in various lengths up to 828 inches. All RTD sensors 48 inches and longer will be shipped in a coiled configuration. The sensors on this page can be provided with a (4 to 20) mA Transmitter integrally mounted inside the available enclosures.
Request a Quote Datasheet
Description
The averaging RTD sensors listed below measure the temperature over the entire sheath length to provide an average temperature measurement of the cross sectional area of air ducts, room gradient temperatures, and other low temperature averaging applications. The sensing element has a resistance output that conforms to a 100 Ω platinum element with a 0.003 85 ºC-1 temperature coefficient within a measurement range of (0 to 100) ºC [32 to 212] ºF. The RTD sensors are available in copper or 316 stainless steel sheath materials and can be supplied in various lengths up to 828 inches. All RTD sensors 48 inches and longer will be shipped in a coiled configuration. The sensors on this page can be provided with a (4 to 20) mA Transmitter integrally mounted inside the available enclosures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Averaging Sensor -  - Pyromation
Fort Wayne, IN, United States
RTD Averaging Sensor
RTD Averaging Sensor
The averaging RTD sensors listed below measure the temperature over the entire sheath length to provide an average temperature measurement of the cross sectional area of air ducts, room gradient temperatures, and other low temperature averaging applications. The sensing element has a resistance output that conforms to a 100 Ω platinum element with a 0.003 85 ºC-1 temperature coefficient within a measurement range of (0 to 100) ºC [32 to 212] ºF. The RTD sensors are available in copper or 316 stainless steel sheath materials and can be supplied in various lengths up to 828 inches. All RTD sensors 48 inches and longer will be shipped in a coiled configuration. The sensors on this page can be provided with a (4 to 20) mA Transmitter integrally mounted inside the available enclosures.

The averaging RTD sensors listed below measure the temperature over the entire sheath length to provide an average temperature measurement of the cross sectional area of air ducts, room gradient temperatures, and other low temperature averaging applications. The sensing element has a resistance output that conforms to a 100 Ω platinum element with a 0.003 85 ºC-1 temperature coefficient within a measurement range of (0 to 100) ºC [32 to 212] ºF. The RTD sensors are available in copper or 316 stainless steel sheath materials and can be supplied in various lengths up to 828 inches. All RTD sensors 48 inches and longer will be shipped in a coiled configuration. The sensors on this page can be provided with a (4 to 20) mA Transmitter integrally mounted inside the available enclosures.

Supplier's Site Datasheet

Technical Specifications

  Pyromation
Product Category RTD Temperature Probes
Product Name RTD Averaging Sensor
Sensed Temperature 0.0 to 100 F (-17.78 to 37.78 C)
Application Options Designed Specifically for HVAC Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Nozzle RTD - Plastic -  - Pyromation
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature)
View Details
Miniature Sanitary CIP RTD Sensor - Food, Dairy & Pharmaceutical -  - Pyromation
Specs
Sensed Temperature ? to 399 F (? to 204 C)
Application Options Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
Threaded Nozzle RTD - Plastic -  - Pyromation
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature)
View Details
Melt Bolt RTD - Plastic -  - Pyromation
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2
View Details