0.47µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.47UF 10% 630VDC RAD
CAP, 0.47UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1437-ND | MKP1J034706B00KSSD | 92AH5557 |
| Product Name | Film Capacitors | Film Capacitors | Cap, 0.47Uf, 630V, Film, Radial Rohs Compliant Wima |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |