MKP 10 0.33 F 630 VDC 11X21X26.5
CAP, 0.33UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP1J033305I00KSSD | 92AH5556 |
| Product Name | Capacitors - Film Capacitors | Cap, 0.33Uf, 630V, Film, Radial Rohs Compliant Wima |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |