The MKP1G034706A00KSSD is a film capacitor from Lingto Electronic Limited, designed for pulse applications. It features a capacitance of 0.47 µF with a tolerance of ±10% and is rated for a maximum voltage of 400 VDC. The capacitor is constructed with a polypropylene (PP) dielectric and double-sided metallized electrodes, ensuring a self-healing capability and low dissipation factor. It operates effectively within a temperature range of -55°C to +105°C and is AEC-Q200 qualified, making it suitable for automotive applications. The device is compliant with RoHS standards and is available in various packaging options, including taped and reeled formats. Typical applications include switch mode power supplies, audio/video equipment, and lighting systems.
0.47µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial
CAP FILM 0.47UF 10% 400VDC RAD
CAP FILM 0.47UF 10% 400VDC RAD
Film Capacitor, MKP1 Series, 0.47 F, 10%, PP (Polypropylene), 400 V RoHS Compliant: Yes
FILM CAPACITOR, RADIAL BOX, .47UF, 10%, 400 VDC, 250 VAC 27.5MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1417-ND | MKP1G034706A00KSSD | MKP1G034706A00KSSD | 46T6715 | 62392539 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Mkp1 Series, 0.47 F, 10%, Pp (Polypropylene), 400 V Rohs Compliant Wima | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |