FKS 2 0.01 F 400 VDC 3.5X8.5X7.2
Film Capacitor, FKS2 Series, 0.01 F, 5%, PET (Polyester), 400 V RoHS Compliant: Yes
FKS 2 0.01 F 400 VDC 3.5X8.5X7.2
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-FKS2G021001C00JSSD-ND | 46T6659 | FKS2G021001C00JSSD |
| Product Name | Film Capacitors | Film Capacitor, Fks2 Series, 0.01 F, 5%, Pet (Polyester), 400 V Rohs Compliant Wima | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET) | |
| Capacitance Range | 10000 microF | 0.0100 microF |