WIMA Film Capacitors FKS2F011501A00MSSD

Description
1500pF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET) Radial
Request a Quote Datasheet
Description
1500pF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1362-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1362-ND
Film Capacitors 1928-1362-ND
1500pF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET) Radial

1500pF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET) Radial

Buy Now Datasheet
Capacitors - Film Capacitors FKS2F011501A00MSSD
CAP FILM 1500PF 20% 250VDC RAD

CAP FILM 1500PF 20% 250VDC RAD

Supplier's Site
Film Capacitors FKS2F011501A00MSSD
CAP FILM 1500PF 20% 250VDC RAD

CAP FILM 1500PF 20% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-1362-ND FKS2F011501A00MSSD FKS2F011501A00MSSD
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Polyethylene Terephthalate (PET) Polyester; Polyester, Polyethylene Terephthalate (PET)
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details