WIMA Film Capacitors FKS2D021001B00KSSD

Description
FKS 2 0.01 F 100 VDC 3X7.5X7.2 P
Request a Quote Datasheet
Description
FKS 2 0.01 F 100 VDC 3X7.5X7.2 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-FKS2D021001B00KSSD-ND - DigiKey
Thief River Falls, MN, United States
FKS 2 0.01 F 100 VDC 3X7.5X7.2 P

FKS 2 0.01 F 100 VDC 3X7.5X7.2 P

Buy Now Datasheet
Film Capacitor, Fks2 Series, 0.01 F, 10%, Pet (Polyester), 100 V Rohs Compliant Wima - 94M7296 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Fks2 Series, 0.01 F, 10%, Pet (Polyester), 100 V Rohs Compliant Wima
94M7296
Film Capacitor, Fks2 Series, 0.01 F, 10%, Pet (Polyester), 100 V Rohs Compliant Wima 94M7296
Film Capacitor, FKS2 Series, 0.01 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Film Capacitor, FKS2 Series, 0.01 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - FKS2D021001B00KSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKS2D021001B00KSSD
Capacitors - Film Capacitors FKS2D021001B00KSSD
FKS 2 0.01 F 100 VDC 3X7.5X7.2 P

FKS 2 0.01 F 100 VDC 3X7.5X7.2 P

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-FKS2D021001B00KSSD-ND 94M7296 FKS2D021001B00KSSD
Product Name Film Capacitors Film Capacitor, Fks2 Series, 0.01 F, 10%, Pet (Polyester), 100 V Rohs Compliant Wima Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 104PPS202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details