WIMA 4.7nF 100V Capacitor FKS2D014701A00KSSD

Description
4.7nF Radial Film Capacitor, 100V, 10% Tol, Polyester Product overview: FKS2D014701A00KSSD from WIMA is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FKS2D014701A00KSS D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.7nF Radial Film Capacitor, 100V, 10% Tol, Polyester Product overview: FKS2D014701A00KSSD from WIMA is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FKS2D014701A00KSS D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7nF 100V Capacitor
62-FKS2D014701A00KSSD
4.7nF 100V Capacitor 62-FKS2D014701A00KSSD
4.7nF Radial Film Capacitor, 100V, 10% Tol, Polyester Product overview: FKS2D014701A00KSSD from WIMA is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FKS2D014701A00KSS D can be used for catalog matching and distributor lookup.

4.7nF Radial Film Capacitor, 100V, 10% Tol, Polyester Product overview: FKS2D014701A00KSSD from WIMA is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FKS2D014701A00KSSD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 1928-1356-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1356-ND
Film Capacitors 1928-1356-ND
4700pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET) Radial

4700pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET) Radial

Buy Now Datasheet
Capacitors - Film Capacitors - FKS2D014701A00KSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKS2D014701A00KSSD
Capacitors - Film Capacitors FKS2D014701A00KSSD
CAP FILM 4700PF 10% 100VDC RAD

CAP FILM 4700PF 10% 100VDC RAD

Supplier's Site
Film Capacitors FKS2D014701A00KSSD
CAP FILM 4700PF 10% 100VDC RAD

CAP FILM 4700PF 10% 100VDC RAD

Supplier's Site Datasheet
Film Capacitor, Fks2 Series, 4700 Pf, 10%, Pet (Polyester), 100 V Rohs Compliant Wima - 94M7299 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Fks2 Series, 4700 Pf, 10%, Pet (Polyester), 100 V Rohs Compliant Wima
94M7299
Film Capacitor, Fks2 Series, 4700 Pf, 10%, Pet (Polyester), 100 V Rohs Compliant Wima 94M7299
Film Capacitor, FKS2 Series, 4700 pF, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Film Capacitor, FKS2 Series, 4700 pF, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-FKS2D014701A00KSSD 1928-1356-ND FKS2D014701A00KSSD FKS2D014701A00KSSD 94M7299
Product Name 4.7nF 100V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors Film Capacitor, Fks2 Series, 4700 Pf, 10%, Pet (Polyester), 100 V Rohs Compliant Wima
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF0R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details