220pF Film Capacitor 250V 1000V (1kV) Polypropylene (PP) Radial
CAP FILM 220PF 5% 1KVDC RAD
CAP FILM 220PF 5% 1KVDC RAD
Film Capacitor, FKP2 Series, 220 pF, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes
CAP FILM 220PF 5% 1KVDC RAD
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1294-ND | FKP2O102201D00JSSD | FKP2O102201D00JSSD | 74M1155 | FKP2O102201D00JSSD |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor, Fkp2 Series, 220 Pf, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Wima | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency | High Frequency | High Frequency; High Frequency, Switching; High Pulse, DV/DT | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) |