FKP 2 100 PF 1000 VDC 4.5X6X7.2
FKP 2 100 PF 1000 VDC 4.5X6X7.2
Film Capacitor, FKP2 Series, 100 pF, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-FKP2O101001D00JSSD-ND | FKP2O101001D00JSSD | 74M1151 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Fkp2 Series, 100 Pf, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Wima |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency | High Frequency; High Frequency, Switching; High Pulse, DV/DT | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) |