WIMA Film Capacitors FKP2D003301D00JSSD

Description
330pF Film Capacitor 63V 100V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
330pF Film Capacitor 63V 100V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1236-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1236-ND
Film Capacitors 1928-1236-ND
330pF Film Capacitor 63V 100V Polypropylene (PP) Radial

330pF Film Capacitor 63V 100V Polypropylene (PP) Radial

Buy Now Datasheet
Capacitors - Film Capacitors - FKP2D003301D00JSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKP2D003301D00JSSD
Capacitors - Film Capacitors FKP2D003301D00JSSD
CAP FILM 330PF 5% 100VDC RAD

CAP FILM 330PF 5% 100VDC RAD

Supplier's Site
Film Capacitors FKP2D003301D00JSSD
CAP FILM 330PF 5% 100VDC RAD

CAP FILM 330PF 5% 100VDC RAD

Supplier's Site Datasheet
Film Capacitor, 330Pf, 100V, Radial; Dielectric Type Wima - 96K2961 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 330Pf, 100V, Radial; Dielectric Type Wima
96K2961
Film Capacitor, 330Pf, 100V, Radial; Dielectric Type Wima 96K2961
FILM CAPACITOR, 330PF, 100V, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:330pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 330PF, 100V, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:330pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1928-1236-ND FKP2D003301D00JSSD FKP2D003301D00JSSD 96K2961
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Film Capacitor, 330Pf, 100V, Radial; Dielectric Type Wima
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP) Film / Foil PP
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details