The DCP4P051007GD4KSSD is a film capacitor designed for DC-Link applications, featuring a capacitance of 10 µF and a rated voltage of 1.1 kVDC. It is constructed with metallized polypropylene (PP) dielectric, which provides excellent self-healing properties and a low dissipation factor. The capacitor is AEC-Q200 qualified and complies with RoHS standards, ensuring high reliability and environmental safety.
This component is suitable for various applications, including power supplies, solar inverters, and e-mobility systems such as battery chargers and motor drives. It operates effectively within a temperature range of -55°C to +105°C and has a long operational life of over 100,000 hours at rated voltage and 70°C. The capacitor is available in multiple pin configurations and termination options, including tinned wire or plates, making it versatile for different circuit designs.
Engineers considering this product can expect a high volume-to-capacitanc
10µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 10UF 10% 1.1KVDC RADIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1928-1026-ND | DCP4P051007GD4KSSD |
| Product Name | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Applications | Automotive | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |