WIMA Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers DCP4G056007GD4KSSD

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Height - Seated (Max): 0.228" (5.80mm) Lead Spacing: 1.083" (27.50mm) Applications: Telecom
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Height - Seated (Max): 0.228" (5.80mm) Lead Spacing: 1.083" (27.50mm) Applications: Telecom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Height - Seated (Max): 0.228" (5.80mm) Lead Spacing: 1.083" (27.50mm) Applications: Telecom

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Height - Seated (Max): 0.228" (5.80mm)
Lead Spacing: 1.083" (27.50mm)
Applications: Telecom

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899607P - RS Components, Ltd.
Specs
Device Type Transceiver; Transceiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details