Williams Pneumatic Metering Plunger Pumps W Series

Description
The Williams “W’ Series pump is capable of precisely injecting chemical into a wide variety of process applications. Whether you need to inject a catalyst in a reactor for a refinery or high volume batch dosage treatments offshore such as biocides for water and fuel treatments. The “W” Series pump can deliver up to 90 gph (336 liters per hour at pressures up to 2500 psig (172 barg). Made from chemical resistant 316 stainless steel to hold up to the harshest of environments from offshore to remote locations, Williams pumps keep your process going. •Flow Rates From 9 to 90 gph (34 to 336 lph) •Discharge Pressures to 3450 psi (238 bar) •100:1 Turndown Ratio •Variety of Seal and Plunger Materials available. •Manual or automatic with solenoid valve. •Dual acting pneumatic relay used to cycle pump. •Pneumatic Pumps are often the choice for FPSO (Floating, Production, Storage, and Operating vessel due to limited space, and electrical power.
Datasheet
Description
The Williams “W’ Series pump is capable of precisely injecting chemical into a wide variety of process applications. Whether you need to inject a catalyst in a reactor for a refinery or high volume batch dosage treatments offshore such as biocides for water and fuel treatments. The “W” Series pump can deliver up to 90 gph (336 liters per hour at pressures up to 2500 psig (172 barg). Made from chemical resistant 316 stainless steel to hold up to the harshest of environments from offshore to remote locations, Williams pumps keep your process going. •Flow Rates From 9 to 90 gph (34 to 336 lph) •Discharge Pressures to 3450 psi (238 bar) •100:1 Turndown Ratio •Variety of Seal and Plunger Materials available. •Manual or automatic with solenoid valve. •Dual acting pneumatic relay used to cycle pump. •Pneumatic Pumps are often the choice for FPSO (Floating, Production, Storage, and Operating vessel due to limited space, and electrical power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Metering Plunger Pumps - W Series - Williams
Burbank, CA, USA
Pneumatic Metering Plunger Pumps
W Series
Pneumatic Metering Plunger Pumps W Series
The Williams “W’ Series pump is capable of precisely injecting chemical into a wide variety of process applications. Whether you need to inject a catalyst in a reactor for a refinery or high volume batch dosage treatments offshore such as biocides for water and fuel treatments. The “W” Series pump can deliver up to 90 gph (336 liters per hour at pressures up to 2500 psig (172 barg). Made from chemical resistant 316 stainless steel to hold up to the harshest of environments from offshore to remote locations, Williams pumps keep your process going. •Flow Rates From 9 to 90 gph (34 to 336 lph) •Discharge Pressures to 3450 psi (238 bar) •100:1 Turndown Ratio •Variety of Seal and Plunger Materials available. •Manual or automatic with solenoid valve. •Dual acting pneumatic relay used to cycle pump. •Pneumatic Pumps are often the choice for FPSO (Floating, Production, Storage, and Operating vessel due to limited space, and electrical power.

The Williams “W’ Series pump is capable of precisely injecting chemical into a wide variety of process applications. Whether you need to inject a catalyst in a reactor for a refinery or high volume batch dosage treatments offshore such as biocides for water and fuel treatments. The “W” Series pump can deliver up to 90 gph (336 liters per hour at pressures up to 2500 psig (172 barg). Made from chemical resistant 316 stainless steel to hold up to the harshest of environments from offshore to remote locations, Williams pumps keep your process going.

•Flow Rates From 9 to 90 gph (34 to 336 lph)
•Discharge Pressures to 3450 psi (238 bar)
•100:1 Turndown Ratio
•Variety of Seal and Plunger Materials available.
•Manual or automatic with solenoid valve.
•Dual acting pneumatic relay used to cycle pump.
•Pneumatic Pumps are often the choice for FPSO (Floating, Production, Storage, and Operating vessel due to limited space, and electrical power.

Supplier's Site Datasheet

Technical Specifications

  Williams
Product Category Liquid Handling Pumps
Product Number W Series
Product Name Pneumatic Metering Plunger Pumps
Pump Type Metering Pump; Piston Plunger Pump (optional feature); Positive Displacement Pump
Discharge Pressure 3450.0 psi (2426 m of Water)
Liquid Flow 0.150 to 1.500 GPM (0.57 to 5.68 L/min)
Media Temperature -40 to 200 F (-40 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details
Screw Pumps - PXF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 435.1 psi (306 m of Water)
Liquid Flow 1267.200 GPM (4800.00 L/min)
View Details
Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details