WIKA Instrument, LP Pressure Gauges 9832615

Description
WIKA 9832615 Pressure Gauge
Request a Quote
Description
WIKA 9832615 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 1926165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926165
Pressure Gauges 1926165
WIKA 9832615 Pressure Gauge

WIKA 9832615 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926166
Pressure Gauges 1926166
WIKA 9832615 Pressure Gauge

WIKA 9832615 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 1926165
Product Name Pressure Gauges
Type Gauge
Working Pressure Range 100 psi (70.38 m H2O)
Dial Size 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tester, Manhole, Bladder Style, 34
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
Pressure gauge - MA-40-2,5-R1/8-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 36.26 psi (0.0 to 25.52 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details