WIKA Instrument, LP Pressure Gauges 9626951

Description
WIKA 9626951 Pressure Gauge
Request a Quote
Description
WIKA 9626951 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 176258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
176258
Pressure Gauges 176258
WIKA 9626951 Pressure Gauge

WIKA 9626951 Pressure Gauge

Supplier's Site
Pressure Gauges - 110876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
110876
Pressure Gauges 110876
WIKA 9626951 Pressure Gauge

WIKA 9626951 Pressure Gauge

Supplier's Site
Pressure Gauges - 9116757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
9116757
Pressure Gauges 9116757
WIKA 9626951 Pressure Gauge

WIKA 9626951 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 176258
Product Name Pressure Gauges
Type Gauge
Working Pressure Range 0.0 to 3626 psi (0.0 to 2552 m H2O)
Dial Size 2.48 inch (63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, Compressor Pressure, 0-160 Psi - 924-1304-6160 - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure gauge - PAGN-26-10-P10 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details