233.50.100 60 bar G 1/2 B raccord vert
| RS Components, Ltd. | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | 2190686 |
| Product Name | Pressure Gauges |
| Type | Gauge |
| Working Pressure Range | 0.0 to 870 psi (0.0 to 612 m H2O) |
| Connection Size | 0.5000 inch (12.7 mm) |