WIKA Instrument, LP Pressure Gauges 7203736

Description
WIKA 7203736 Pressure Gauge
Request a Quote
Description
WIKA 7203736 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 4055638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
4055638
Pressure Gauges 4055638
WIKA 7203736 Pressure Gauge

WIKA 7203736 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926314
Pressure Gauges 1926314
WIKA 7203736 Pressure Gauge

WIKA 7203736 Pressure Gauge

Supplier's Site
Pressure Gauges - 1926315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926315
Pressure Gauges 1926315
WIKA 7203736 Pressure Gauge

WIKA 7203736 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 4055638
Product Name Pressure Gauges
Type Gauge
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Dial Size 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details