WIKA Instrument, LP Pressure Sensors 65894805

Description
Pressure Sensors
Request a Quote
Description
Pressure Sensors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2627980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2627980
Pressure Sensors 2627980
Pressure Sensors

Pressure Sensors

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 2627980
Product Name Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP490-01-12 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 to 133 psi (10.21 to 93.91 m H2O)
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details