WIKA Instrument, LP
Flow Sensors
42500785
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
2625501 |
|
Product Name
|
Flow Sensors |
|
Product Standards
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Meter Type
Volumetric Flow Meter
Pipe Diameter
1.25 inch (31.75 mm)
Operating Pressure
145 psi (102 m H2O)
View Details
Operating Temperature
0 F (-18 C)
Process Media Type
Liquid
Liquid Volumetric Flow Rate
10.56 to 105.60 GPM (40 to 400 L/min)
View Details
Angst+Pfister Sensors and Power
Meter Type
Mass Flow Meter
Gas Volumetric Flow Rate
1.77E-6 to 0.7062 SCFM (3.00E-6 to 1.2 m³/hr)
Accuracy
2 ±%
View Details
PCE Instruments / PCE Americas Inc.
Meter Technology
Ultrasonic
Meter Type
Velocity Flow Meter
Operating Temperature
-22 to 320 F (-30 to 160 C)
View Details