WIKA Instrument, LP Pressure Sensors 40391915

Description
Pressure Sensors
Request a Quote
Description
Pressure Sensors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2627551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2627551
Pressure Sensors 2627551
Pressure Sensors

Pressure Sensors

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 2627551
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Differential; Gauge; Differential Pressure
Media Gas; Air
Signal Output Analog Current; 4 to 20 mA, 2-Wire
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - KP226E0109XTMA1TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details