WIKA Instrument, LP Pressure Gauges 14028103

Description
WIKA 14028103 Pressure Gauge
Request a Quote
Description
WIKA 14028103 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 2685198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
2685198
Pressure Gauges 2685198
WIKA 14028103 Pressure Gauge

WIKA 14028103 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 2685198
Product Name Pressure Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure,10-90 Psig, 1 1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure gauge - MA-15-10-QS-4 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details