WIKA Instrument, LP Pressure Sensors 12797805

Description
WIKA A-10; 0...600 bar relatif; G 1/4 A
Request a Quote
Description
WIKA A-10; 0...600 bar relatif; G 1/4 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2218288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2218288
Pressure Sensors 2218288
WIKA A-10; 0...600 bar relatif; G 1/4 A

WIKA A-10; 0...600 bar relatif; G 1/4 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 2218288
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Gauge
Media Liquid; Gas; Gas, Liquid Level
Signal Output Analog Current; 4 to 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensor ICs - 2605227 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge
Working Pressure Range 43.51 psi (30.62 m H2O)
View Details
2 suppliers
Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details