Wiha Quality Tools Pliers 32665

Description
"Adjustable (Water Pump) Pliers Serrated 10.00"" (254.0mm)"
Request a Quote Datasheet
Description
"Adjustable (Water Pump) Pliers Serrated 10.00"" (254.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 32665-ND - DigiKey
Thief River Falls, MN, United States
Pliers
32665-ND
Pliers 32665-ND
"Adjustable (Water Pump) Pliers Serrated 10.00"" (254.0mm)"

"Adjustable (Water Pump) Pliers Serrated 10.00"" (254.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 32665-ND
Product Name Pliers
Weight 10.72 oz (2.98 N)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1829979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
Jaw Length 2.05 inch (52 mm)
View Details
Pliers - 1742-71400-ND - DigiKey
Klein Tools, Inc.
Specs
Type Specialty / Other; Long Nose
Features Soft Handles
View Details
6533 - Mechanics snipe nose pliers - 65338160 - Stahlwille North America
Specs
Type Miniture / Precision
Length 6.3 inch (160 mm)
Weight 5.64 oz (1.57 N)
View Details