Wiha Quality Tools Pliers 32661

Description
"Adjustable (Water Pump) Pliers Serrated 10.00"" (254.0mm)"
Request a Quote Datasheet
Description
"Adjustable (Water Pump) Pliers Serrated 10.00"" (254.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 431-1864-ND - DigiKey
Thief River Falls, MN, United States
"Adjustable (Water Pump) Pliers Serrated 10.00"" (254.0mm)"

"Adjustable (Water Pump) Pliers Serrated 10.00"" (254.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 431-1864-ND
Product Name Pliers
Weight 10.72 oz (2.98 N)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1253109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.64 inch (67 mm)
View Details
Plier - D213-9NETH - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 9.38 inch (238 mm)
Jaw Length 1.59 inch (40.48 mm)
View Details
2 suppliers
6573 - PowerGRIP pliers wrench - 65735250 - Stahlwille North America
Specs
Type Tongue and Groove
Length 9.96 inch (253 mm)
Jaw Capacity 1.81 inch (46 mm)
View Details