Greenlee Textron, Inc. Plier 0251-08A-INS

Description
INSULATED HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 8-1/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS ORANGE HANDLE COLOR DIAGONAL JAW TYPE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 V HANDLE TYPE MOLDED
Datasheet
Description
INSULATED HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 8-1/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS ORANGE HANDLE COLOR DIAGONAL JAW TYPE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 V HANDLE TYPE MOLDED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INSULATED HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 8-1/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS ORANGE HANDLE COLOR DIAGONAL JAW TYPE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 V HANDLE TYPE MOLDED
  • INSULATED HIGH LEVERAGE TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 8-1/8 INCH OVERALL LENGTH
  • CUTTING, GRIPPING APPLICATION
  • FORGED PROCESS
  • ORANGE HANDLE COLOR
  • DIAGONAL JAW TYPE
  • APPLICABLE STANDARD ASTM, IEC
  • VOLTAGE RATING 1000 V
  • HANDLE TYPE MOLDED
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Pliers
Product Number 0251-08A-INS
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier Sets - 1253904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 20.08 inch (510 mm)
View Details
50450 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details
Plier - 35-9029 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Diagonal
Length 8 inch (203 mm)
Material High Carbon Steel
View Details