Wiha Quality Tools Pliers 32631

Description
"Combination Pliers Flat Nose Serrated 9.50"" (241.3mm)"
Request a Quote Datasheet
Description
"Combination Pliers Flat Nose Serrated 9.50"" (241.3mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 32631W-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Serrated 9.50"" (241.3mm)"

"Combination Pliers Flat Nose Serrated 9.50"" (241.3mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 32631W-ND
Product Name Pliers
Type Combination; Flat-Nose; Specialty / Other; Flat Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1325257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 4.72 inch (120 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Lineman's Combination With Cutter Vinyl Grips - B210B - Gray Tools Canada Inc.
Specs
Type Combination
Weight 100 oz (27.8 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details