Klein Tools, Inc. Plier D200028GLW

Description
HOT-RIVETED, HIGH-LEVERAGE, HEAVY DUTY TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH 8-1/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS GLOW HANDLE COLOR DIAGONAL JAW TYPE JAW THICKNESS 7/16 INCH HANDLE FINISH PLASTIC DIPPED CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE SERIES 2000 MODEL
Description
HOT-RIVETED, HIGH-LEVERAGE, HEAVY DUTY TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH 8-1/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS GLOW HANDLE COLOR DIAGONAL JAW TYPE JAW THICKNESS 7/16 INCH HANDLE FINISH PLASTIC DIPPED CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE SERIES 2000 MODEL

Suppliers

Company
Product
Description
Supplier Links
Plier - D200028GLW - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED, HIGH-LEVERAGE, HEAVY DUTY TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH 8-1/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS GLOW HANDLE COLOR DIAGONAL JAW TYPE JAW THICKNESS 7/16 INCH HANDLE FINISH PLASTIC DIPPED CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE SERIES 2000 MODEL
  • HOT-RIVETED, HIGH-LEVERAGE, HEAVY DUTY TYPE
  • STEEL MATERIAL
  • POLISHED, BLACK-OXIDE FINISH
  • 8-1/16 INCH OVERALL LENGTH
  • 13/16 INCH JAW LENGTH
  • 1-3/16 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • GLOW HANDLE COLOR
  • DIAGONAL JAW TYPE
  • JAW THICKNESS 7/16 INCH
  • HANDLE FINISH PLASTIC DIPPED
  • CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE
  • SERIES 2000 MODEL
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D200028GLW
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
Standards RoHS Compliant
View Details
Plier - D244-5C - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Round-Nose
Length 5.06 inch (129 mm)
Jaw Length 0.6875 inch (17.46 mm)
View Details
6600 - Side cutters - 66005145 - Stahlwille North America
Stahlwille North America
Specs
Type Diagonal
Length 5.51 inch (140 mm)
Weight 5.64 oz (1.57 N)
View Details