Wiha Quality Tools Screw and Nut Drivers 27227

Description
"0.4mm x 2.5mm Slotted Screwdriver 7.68"" (195.0mm)"
Request a Quote Datasheet
Description
"0.4mm x 2.5mm Slotted Screwdriver 7.68"" (195.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 27227W-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
27227W-ND
Screw and Nut Drivers 27227W-ND
"0.4mm x 2.5mm Slotted Screwdriver 7.68"" (195.0mm)"

"0.4mm x 2.5mm Slotted Screwdriver 7.68"" (195.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 27227W-ND
Product Name Screw and Nut Drivers
Drive Type Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 2885107 - RS Components, Ltd.
Specs
Drive Type Angled Drive
Drive Details 2.5 x 0.4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
8 Piece Screw Driver Set - SD8 - DME Company
Specs
Type Standard Screwdriver
Drive Type Crosshead; Slotted
Drive Details Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details
Adjustable Torque Screwdriver CAL 36/4 - 810587 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details