MHH Engineering Co. Ltd. TLS Production Torque Screwdrivers 015085

Description
Key Benefits: The TLS 0022 incorporates slipping technology, eliminating overtightening Tamperproof adjustment makes this presetable tool ideal for Production, where the same torque must be accurately and repeatably applied Tool must be preset on a Calibration Analyser Smooth reset action reduces operator fatigue CRS version for use in Clean Rooms rate to class 100 One way (O/W) versions enable fasteners to be both torqued or loosened Designed and manufactured to exceed the requirements of ISO 6789:2003 Accuracy +/- 6% of setting ISO 6789:2003 classification 2F Accessories available (end fittings, adaptors & screwdriver accessories)
Description
Key Benefits: The TLS 0022 incorporates slipping technology, eliminating overtightening Tamperproof adjustment makes this presetable tool ideal for Production, where the same torque must be accurately and repeatably applied Tool must be preset on a Calibration Analyser Smooth reset action reduces operator fatigue CRS version for use in Clean Rooms rate to class 100 One way (O/W) versions enable fasteners to be both torqued or loosened Designed and manufactured to exceed the requirements of ISO 6789:2003 Accuracy +/- 6% of setting ISO 6789:2003 classification 2F Accessories available (end fittings, adaptors & screwdriver accessories)

Suppliers

Company
Product
Description
Supplier Links
TLS Production Torque Screwdrivers - 015085 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
TLS Production Torque Screwdrivers
015085
TLS Production Torque Screwdrivers 015085
Key Benefits: The TLS 0022 incorporates slipping technology, eliminating overtightening Tamperproof adjustment makes this presetable tool ideal for Production, where the same torque must be accurately and repeatably applied Tool must be preset on a Calibration Analyser Smooth reset action reduces operator fatigue CRS version for use in Clean Rooms rate to class 100 One way (O/W) versions enable fasteners to be both torqued or loosened Designed and manufactured to exceed the requirements of ISO 6789:2003 Accuracy +/- 6% of setting ISO 6789:2003 classification 2F Accessories available (end fittings, adaptors & screwdriver accessories)

Key Benefits:

  • The TLS 0022 incorporates slipping technology, eliminating overtightening
  • Tamperproof adjustment makes this presetable tool ideal for Production, where the same torque must be accurately and repeatably applied
  • Tool must be preset on a Calibration Analyser
  • Smooth reset action reduces operator fatigue
  • CRS version for use in Clean Rooms rate to class 100
  • One way (O/W) versions enable fasteners to be both torqued or loosened
  • Designed and manufactured to exceed the requirements of ISO 6789:2003
  • Accuracy +/- 6% of setting
  • ISO 6789:2003 classification 2F
  • Accessories available (end fittings, adaptors & screwdriver accessories)
Supplier's Site

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Screwdrivers (hand tool)
Product Number 015085
Product Name TLS Production Torque Screwdrivers
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-769-ND - DigiKey
Specs
Drive Type Crosshead; Phillips
View Details
TLS Production Torque Screwdrivers - 015895 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Hex
Drive Size 0.2500 inch (6.35 mm)
View Details
Preset Torque Screwdrivers PM-36 - 810563 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details