Greenlee Textron, Inc. Screwdriver Set 0353-01C

Description
SQUARE RECESS TIP TYPE 4 PIECE(S) GREEN, BLACK HANDLE COLOR #0 X 4 INCH, #1 X 4 INCH, #2 X 4 INCH AND #3 X 4 INCH SQUARE RECESS TIP SCREWDRIVER SET CONTENT APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP BLADE FINISH CHROME PLATED (SHANK)
Datasheet
Description
SQUARE RECESS TIP TYPE 4 PIECE(S) GREEN, BLACK HANDLE COLOR #0 X 4 INCH, #1 X 4 INCH, #2 X 4 INCH AND #3 X 4 INCH SQUARE RECESS TIP SCREWDRIVER SET CONTENT APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP BLADE FINISH CHROME PLATED (SHANK)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 0353-01C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver Set
0353-01C
Screwdriver Set 0353-01C
SQUARE RECESS TIP TYPE 4 PIECE(S) GREEN, BLACK HANDLE COLOR #0 X 4 INCH, #1 X 4 INCH, #2 X 4 INCH AND #3 X 4 INCH SQUARE RECESS TIP SCREWDRIVER SET CONTENT APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP BLADE FINISH CHROME PLATED (SHANK)
  • SQUARE RECESS TIP TYPE
  • 4 PIECE(S)
  • GREEN, BLACK HANDLE COLOR
  • #0 X 4 INCH, #1 X 4 INCH, #2 X 4 INCH AND #3 X 4 INCH SQUARE RECESS TIP SCREWDRIVER SET CONTENT
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE SOFT, CUSHIONED GRIP
  • BLADE FINISH CHROME PLATED (SHANK)
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Screwdrivers (hand tool)
Product Number 0353-01C
Product Name Screwdriver Set
Drive Type Robertson
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2133 - WAGO
Specs
Drive Type Crosshead; PZ3
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 0153-23-INS - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet
Drive Size 0.1875 inch (4.76 mm)
Overall Length 11.62 inch (295 mm)
View Details
2 suppliers
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
View Details