Non-Isolated RS-232, DB37 to 4-port DB9, PCIe I/F
Meets Advantech Standard iDoor Technology
PCI Express® Mini Card Specification Revision 1.2 compliant
Speeds up to 921.6 kbps for extremely fast data transmission
Supports any baud rate setting (50bps~921.6kbps)
Supports both Isolated & Non-Isolated Protection with 2/4 Ports RS-232/422/485
I/O address automatically assigned by PCIe plug & play
Operating systems supported: Windows XP/7/8/10, and Linux
XR17V352/XR17V354 UART with 256-byte FIFOs
Non-Isolated RS-232, DB37 to 4-port DB9, PCIe I/F
- Meets Advantech Standard iDoor Technology
- PCI Express® Mini Card Specification Revision 1.2 compliant
- Speeds up to 921.6 kbps for extremely fast data transmission
- Supports any baud rate setting (50bps~921.6kbps)
- Supports both Isolated & Non-Isolated Protection with 2/4 Ports RS-232/422/485
- I/O address automatically assigned by PCIe plug & play
- Operating systems supported: Windows XP/7/8/10, and Linux
- XR17V352/XR17V354 UART with 256-byte FIFOs