The DSCT32 is a DIN-rail mounted, two-wire analog current-input transmitter that converts milliamp-level signals to a 4-20mA process current output with 1500Vrms transformer isolation. It provides 80dB/decade normal-mode rejection above 100Hz and 105dB common-mode rejection at 50/60Hz, with ±0.03% accuracy and ±0.01% linearity. Input and output circuits are protected against continuous 240VAC connection and transient events per ANSI/IEEE C37.90.1, supporting loop supply voltages from 10.8V to 60V. Zero and span adjustments are adjustable up to ±10% via front-panel potentiometers. The module measures 75mm × 22.5mm × 105mm and operates from -40°C to +80°C. It is CSA C/US certified and CE compliant, manufactured to RoHS III Directive 2015/863.
Each DSCT32 current input transmitter provides a single channel of analog input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 80dB per decade of normal-mode rejection above 100Hz. An anti-aliasing pole is located on the field side of the isolation barrier, and the other four are on the process loop side. After the initial field-side filtering, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using a proprietary technique to suppress transmission of common mode spikes or surges.
Special input and output circuits on the DSCT32 transmitters provide protection against accidental connection of power-line voltages up to 240VAC and against transient events as defined by ANSI/IEEE C37.90.1. Signal and loop power lines are secured to the module using screw terminals, which are in pluggable terminal blocks for ease of system assembly and reconfiguration.
The modules have excellent stability over time and do not require recalibration, however, zero and span settings are adjustable up to ±10% to accommodate situations where fine-tuning is desired. The adjustments are made using potentiometers located under the front panel label and are non-interactive for ease of use.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | DSCT32-xx |
| Product Name | DSCT32 Analog Current Input Transmitter |
| Data Acquisition | Input Module |
| Form Factor | DIN Rail |
| Outputs | Analog Current Output |
| User Interface | None |
| Application | General Lab & Industrial |