Wieland Electric, Inc. Terminal Block, Pcb, 2 Position, 22-12Awg; Pitch Spacing Wieland Electric 25.523.0253.0

Description
TERMINAL BLOCK, PCB, 2 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:30A; Product Range:-RoHS Compliant: Yes
Description
TERMINAL BLOCK, PCB, 2 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:30A; Product Range:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, PCB, 2 Position, 22-12 AWG from Wieland Electric features a pitch spacing of 5.08 mm and is designed for wire sizes ranging from 22 AWG to 12 AWG. It supports a rated current of 30 A and a conductor area of 4 mm². The connection method is screw-based, ensuring secure wire attachment. The product is compliant with RoHS standards, making it suitable for environmentally conscious applications. It is important to note that the terminal block is rated for a maximum voltage of 300 V and is suitable for various applications requiring reliable electrical connections.

Datasheet Summary
Powered by GS/AI

The Terminal Block, PCB, 2 Position, 22-12 AWG from Wieland Electric features a pitch spacing of 5.08 mm and is designed for wire sizes ranging from 22 AWG to 12 AWG. It supports a rated current of 30 A and a conductor area of 4 mm². The connection method is screw-based, ensuring secure wire attachment. The product is compliant with RoHS standards, making it suitable for environmentally conscious applications. It is important to note that the terminal block is rated for a maximum voltage of 300 V and is suitable for various applications requiring reliable electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 2 Position, 22-12Awg; Pitch Spacing Wieland Electric - 59K9285 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 22-12Awg; Pitch Spacing Wieland Electric
59K9285
Terminal Block, Pcb, 2 Position, 22-12Awg; Pitch Spacing Wieland Electric 59K9285
TERMINAL BLOCK, PCB, 2 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:30A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:30A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 59K9285
Product Name Terminal Block, Pcb, 2 Position, 22-12Awg; Pitch Spacing Wieland Electric
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7690-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Type 94.84 - Screw terminal (Box clamp) socket - 9484 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details