Hoffmann + Krippner Inc. keywi MediBoard

Description
THE PERFECT PC KEYBOARD FOR MEDICAL ENVIRONMENTS Easy & fast to clean - Fully disinfect without ever disconnecting from the computer Germs & viruses don’t stand a chance due to Microban® antimicrobial surface Plug & play - without installation IP65/NEMA 4X splash proof surface Special requirements require special solutions. MediBoard from keywi is perfect for use in medical environments. Its surface is antimicrobial and reliably kills off many viruses and bacteria. The MediBoard PC keyboard is splash-proof according to IP65/NEMA 4X standards, and is therefore easy and fast to clean. The super flat housing withstands not only all common disinfectants but is also beautifully designed. The tactile lenticular keycaps in innovative GT technology, developed according to a registered process, and the resistive mouse pad guarantees good tactile sensation and easy operation - with and without protective gloves. Technical features: Super flat keyboard with 105 keys with alphanumeric keypad or 90 keys with integrated mouse pad Protection class IP65/NEMA4X splash-proof Microban® antimicrobial surface Fits all medical PCs and common 19" cabinets & 19” drawers Full speed USB 1.1 hub with 3 integrated USB ports (so that other equipment can be added such as a mouse or trackball). Dimensions: 410 x 220 x 26 mm Weight: 1.4 kg Colour: signal white Working temperature: 0°C - 50°C Bus power supply via USB connection Service life: > 1 million operations/key Antimicrobial features: Antimicrobial efficiency was tested and confirmed with the following bacteria: Staphyloccus aureus (MRSA) Escherichia coli 0157 Listeria monocytogenes Pseudomonas aeruginosa Salmonella enteritidis Bacillus cereus Streptococcus faecalis Klebsiella pneumoniae Aspergillus niger Penicillium purpurogenum Phoma violacea Saccharmyces cerevisiae The antimicrobial effect is guaranteed for 10 years. This was confirmed by tests according to the AATCC method 100. Chemical properties The keywi MediBoard is resistant to many forms of: Alcohol Diluted acids Diluted alkalis Disinfectants Hydrocarbons Ketones Household cleaners Oils/fats Esters
Description
THE PERFECT PC KEYBOARD FOR MEDICAL ENVIRONMENTS Easy & fast to clean - Fully disinfect without ever disconnecting from the computer Germs & viruses don’t stand a chance due to Microban® antimicrobial surface Plug & play - without installation IP65/NEMA 4X splash proof surface Special requirements require special solutions. MediBoard from keywi is perfect for use in medical environments. Its surface is antimicrobial and reliably kills off many viruses and bacteria. The MediBoard PC keyboard is splash-proof according to IP65/NEMA 4X standards, and is therefore easy and fast to clean. The super flat housing withstands not only all common disinfectants but is also beautifully designed. The tactile lenticular keycaps in innovative GT technology, developed according to a registered process, and the resistive mouse pad guarantees good tactile sensation and easy operation - with and without protective gloves. Technical features: Super flat keyboard with 105 keys with alphanumeric keypad or 90 keys with integrated mouse pad Protection class IP65/NEMA4X splash-proof Microban® antimicrobial surface Fits all medical PCs and common 19" cabinets & 19” drawers Full speed USB 1.1 hub with 3 integrated USB ports (so that other equipment can be added such as a mouse or trackball). Dimensions: 410 x 220 x 26 mm Weight: 1.4 kg Colour: signal white Working temperature: 0°C - 50°C Bus power supply via USB connection Service life: > 1 million operations/key Antimicrobial features: Antimicrobial efficiency was tested and confirmed with the following bacteria: Staphyloccus aureus (MRSA) Escherichia coli 0157 Listeria monocytogenes Pseudomonas aeruginosa Salmonella enteritidis Bacillus cereus Streptococcus faecalis Klebsiella pneumoniae Aspergillus niger Penicillium purpurogenum Phoma violacea Saccharmyces cerevisiae The antimicrobial effect is guaranteed for 10 years. This was confirmed by tests according to the AATCC method 100. Chemical properties The keywi MediBoard is resistant to many forms of: Alcohol Diluted acids Diluted alkalis Disinfectants Hydrocarbons Ketones Household cleaners Oils/fats Esters

Suppliers

Company
Product
Description
Supplier Links
keywi MediBoard -  - Hoffmann + Krippner Inc.
Peachtree City, GA, USA
keywi MediBoard
keywi MediBoard
THE PERFECT PC KEYBOARD FOR MEDICAL ENVIRONMENTS Easy & fast to clean - Fully disinfect without ever disconnecting from the computer Germs & viruses don’t stand a chance due to Microban® antimicrobial surface Plug & play - without installation IP65/NEMA 4X splash proof surface Special requirements require special solutions. MediBoard from keywi is perfect for use in medical environments. Its surface is antimicrobial and reliably kills off many viruses and bacteria. The MediBoard PC keyboard is splash-proof according to IP65/NEMA 4X standards, and is therefore easy and fast to clean. The super flat housing withstands not only all common disinfectants but is also beautifully designed. The tactile lenticular keycaps in innovative GT technology, developed according to a registered process, and the resistive mouse pad guarantees good tactile sensation and easy operation - with and without protective gloves. Technical features: Super flat keyboard with 105 keys with alphanumeric keypad or 90 keys with integrated mouse pad Protection class IP65/NEMA4X splash-proof Microban® antimicrobial surface Fits all medical PCs and common 19" cabinets & 19” drawers Full speed USB 1.1 hub with 3 integrated USB ports (so that other equipment can be added such as a mouse or trackball). Dimensions: 410 x 220 x 26 mm Weight: 1.4 kg Colour: signal white Working temperature: 0°C - 50°C Bus power supply via USB connection Service life: > 1 million operations/key Antimicrobial features: Antimicrobial efficiency was tested and confirmed with the following bacteria: Staphyloccus aureus (MRSA) Escherichia coli 0157 Listeria monocytogenes Pseudomonas aeruginosa Salmonella enteritidis Bacillus cereus Streptococcus faecalis Klebsiella pneumoniae Aspergillus niger Penicillium purpurogenum Phoma violacea Saccharmyces cerevisiae The antimicrobial effect is guaranteed for 10 years. This was confirmed by tests according to the AATCC method 100. Chemical properties The keywi MediBoard is resistant to many forms of: Alcohol Diluted acids Diluted alkalis Disinfectants Hydrocarbons Ketones Household cleaners Oils/fats Esters

THE PERFECT PC KEYBOARD FOR MEDICAL ENVIRONMENTS

  • Easy & fast to clean - Fully disinfect without ever disconnecting from the computer
  • Germs & viruses don’t stand a chance due to Microban® antimicrobial surface
  • Plug & play - without installation
  • IP65/NEMA 4X splash proof surface

Special requirements require special solutions. MediBoard from keywi is perfect for use in medical environments. Its surface is antimicrobial and reliably kills off many viruses and bacteria.
The MediBoard PC keyboard is splash-proof according to IP65/NEMA 4X standards, and is therefore easy and fast to clean. The super flat housing withstands not only all common disinfectants but is also beautifully designed. The tactile lenticular keycaps in innovative GT technology, developed according to a registered process, and the resistive mouse pad guarantees good tactile sensation and easy operation - with and without protective gloves.
Technical features:

  • Super flat keyboard with 105 keys with alphanumeric keypad or 90 keys with integrated mouse pad
  • Protection class IP65/NEMA4X splash-proof
  • Microban® antimicrobial surface
  • Fits all medical PCs and common 19" cabinets & 19” drawers
  • Full speed USB 1.1 hub with 3 integrated USB ports (so that other equipment can be added such as a mouse or trackball).
  • Dimensions: 410 x 220 x 26 mm
  • Weight: 1.4 kg
  • Colour: signal white
  • Working temperature: 0°C - 50°C
  • Bus power supply via USB connection
  • Service life: > 1 million operations/key

Antimicrobial features:
Antimicrobial efficiency was tested and confirmed with the following bacteria:

  • Staphyloccus aureus (MRSA)
  • Escherichia coli 0157
  • Listeria monocytogenes
  • Pseudomonas aeruginosa
  • Salmonella enteritidis
  • Bacillus cereus
  • Streptococcus faecalis
  • Klebsiella pneumoniae
  • Aspergillus niger
  • Penicillium purpurogenum
  • Phoma violacea
  • Saccharmyces cerevisiae

The antimicrobial effect is guaranteed for 10 years. This was confirmed by tests according to the AATCC method 100.
Chemical properties
The keywi MediBoard is resistant to many forms of:

  • Alcohol
  • Diluted acids
  • Diluted alkalis
  • Disinfectants
  • Hydrocarbons
  • Ketones
  • Household cleaners
  • Oils/fats
  • Esters
Supplier's Site

Technical Specifications

  Hoffmann + Krippner Inc.
Product Category Industrial Keyboards
Product Name keywi MediBoard
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 163453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface USB; USB
View Details
keywi HeavyBoard -  - Hoffmann + Krippner Inc.
Hoffmann + Krippner Inc.
View Details